ISD5116P
ISD5116P
Obsolete
Description:  IC VOICE REC/PLAY 17MN 28S 28DIP
Manufacturer:  Nuvoton Technology
Datasheet:   ISD5116P Datasheet
History Price: Obsolete
In Stock: 45800
ISD5116P vs ISD61S00FYI
Series
ChipCorder
ChipCorder
Packaging
-
Tray
Status
Obsolete
Active
Interface
I2C
SPI
Input Signal
Analog - Single Ended, Microphone
Analog Differential, I2S, Microphone
Output Signal
Analog - Single Ended, Analog Differential, PWM Speaker Output
Analog - Single Ended, Analog Differential, I2S, PWM Speaker Output
Sampling Frequency
4 ~ 8kHz
4 ~ 16kHz
Duration
8 Min 44 Sec ~ 17 Min 28 Sec
64 Min
Filter Pass Band
1.7 ~ 3.4kHz
-
Messaging
Multiple
Single
Oscillator Type
Internal/External
Internal/External
Features
Auto Mute, Automatic Gain Control, Digital Data Storage, Volume Control
Automatic Gain Control, Digital Data Storage, DTMF Transceiver, GPIO
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Voltage - Supply
2.7 V ~ 3.3 V
2.7 V ~ 3.6 V
Mounting Type
Through Hole
Surface Mount
Package / Case
28-DIP (0.600", 15.24mm)
48-LQFP
Supplier Device Package
28-DIP
48-LQFP (7x7)