ISD5116P
ISD5116P
Obsolete
Description:  IC VOICE REC/PLAY 17MN 28S 28DIP
Manufacturer:  Nuvoton Technology
Datasheet:   ISD5116P Datasheet
History Price: Obsolete
In Stock: 45800
ISD5116P vs ISD5116PY
Series
ChipCorder
ChipCorder
Packaging
-
Tube
Status
Obsolete
Active
Interface
I2C
I2C
Input Signal
Analog - Single Ended, Microphone
Analog - Single Ended, Microphone
Output Signal
Analog - Single Ended, Analog Differential, PWM Speaker Output
Analog - Single Ended, Analog Differential, PWM Speaker Output
Sampling Frequency
4 ~ 8kHz
4 ~ 8kHz
Duration
8 Min 44 Sec ~ 17 Min 28 Sec
8 Min 44 Sec ~ 17 Min 28 Sec
Filter Pass Band
1.7 ~ 3.4kHz
1.7 ~ 3.4kHz
Messaging
Multiple
Multiple
Oscillator Type
Internal/External
Internal/External
Features
Auto Mute, Automatic Gain Control, Digital Data Storage, Volume Control
Auto Mute, Automatic Gain Control, Digital Data Storage, Volume Control
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Voltage - Supply
2.7 V ~ 3.3 V
2.7 V ~ 3.3 V
Mounting Type
Through Hole
Through Hole
Package / Case
28-DIP (0.600", 15.24mm)
28-DIP (0.600", 15.24mm)
Supplier Device Package
28-DIP
28-DIP