Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Voice Record and Playback
/ Nuvoton Technology ISD4004-16MSYI
ISD4004-16MSYI
Active
Interface - Voice Record and Playback
Description:
IC VOICE REC/PLAY 16MIN 28SOIC
Manufacturer:
Nuvoton Technology
Datasheet:
ISD4004-16MSYI Datasheet
History Price: $16.21960
In Stock: 18300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ISD4004-16MSYI vs ISD4004-16MSI
Part No
ISD4004-16MSYI
ISD4004-16MSI
Category
Interface - Voice Record and Playback
Interface - Voice Record and Playback
Manufacturer
Nuvoton Technology
Nuvoton Technology
Series
ChipCorder
ChipCorder
Packaging
Tube
-
Status
Active
Obsolete
Interface
SPI
SPI
Input Signal
Analog - Differential
Analog - Differential
Output Signal
Analog - Single Ended
Analog - Single Ended
Sampling Frequency
4kHz
4kHz
Duration
16 Min
16 Min
Filter Pass Band
1.7kHz
1.7kHz
Messaging
Multiple
Multiple
Oscillator Type
Internal/External
Internal/External
Features
Auto Mute
Auto Mute
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Voltage - Supply
2.7 V ~ 3.3 V
2.7 V ~ 3.3 V
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
28-SOIC