ISD4004-16MSY
ISD4004-16MSY
Active
Description:  IC VOICE REC/PLAY 16MIN 28SOIC
Manufacturer:  Nuvoton Technology
History Price: $14.86640
In Stock: 37200
ISD4004-16MSY vs ISD5216SY
Series
ChipCorder
ChipCorder
Packaging
Bulk
Tube
Status
Active
Obsolete
Interface
SPI
I2C
Input Signal
Analog - Differential
Analog - Single Ended, I2S, Microphone
Output Signal
Analog - Single Ended
Analog - Single Ended, I2S, PWM Speaker Output
Sampling Frequency
4kHz
4 ~ 8kHz
Duration
16 Min
8 Min 3 Sec ~ 16 Min 6 Sec
Filter Pass Band
1.7kHz
1.8 ~ 3.7kHz
Messaging
Multiple
Multiple
Oscillator Type
Internal/External
Internal/External
Features
Auto Mute
Auto Mute, Automatic Gain Control, Volume Control
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Voltage - Supply
2.7 V ~ 3.3 V
2.7 V ~ 3.3 V
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
28-SOIC