ISD1610BPY
ISD1610BPY
Obsolete
Description:  IC VOICE REC/PLAY 20SEC 16DIP
Manufacturer:  Nuvoton Technology
Datasheet:   ISD1610BPY Datasheet
History Price: Obsolete
In Stock: 3600
ISD1610BPY vs ISD4004-16MSY
Series
ChipCorder
ChipCorder
Packaging
Tube
Bulk
Status
Obsolete
Active
Interface
Pushbutton
SPI
Input Signal
Microphone
Analog - Differential
Output Signal
Analog - Single Ended, PWM Speaker Output
Analog - Single Ended
Sampling Frequency
4 ~ 12kHz
4kHz
Duration
6.6 ~ 20 Sec
16 Min
Filter Pass Band
-
1.7kHz
Messaging
Single
Multiple
Oscillator Type
Internal
Internal/External
Features
Automatic Gain Control
Auto Mute
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Voltage - Supply
2.4 V ~ 5.5 V
2.7 V ~ 3.3 V
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-DIP
28-SOIC