Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Voice Record and Playback
/ Nuvoton Technology ISD1420P
ISD1420P
Obsolete
Interface - Voice Record and Playback
Description:
IC VOICE REC/PLAY 20SEC 28DIP
Manufacturer:
Nuvoton Technology
Datasheet:
ISD1420P Datasheet
History Price: Obsolete
In Stock: 6000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ISD1420P vs ISD4004-16MSY
Part No
ISD1420P
ISD4004-16MSY
Category
Interface - Voice Record and Playback
Interface - Voice Record and Playback
Manufacturer
Nuvoton Technology
Nuvoton Technology
Series
ChipCorder
ChipCorder
Packaging
-
Bulk
Status
Obsolete
Active
Interface
Pushbutton
SPI
Input Signal
Analog - Single Ended, Microphone
Analog - Differential
Output Signal
PWM Speaker Output
Analog - Single Ended
Sampling Frequency
6.4kHz
4kHz
Duration
20 Sec
16 Min
Filter Pass Band
2.6kHz
1.7kHz
Messaging
Multiple
Multiple
Oscillator Type
Internal
Internal/External
Features
Automatic Gain Control
Auto Mute
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Voltage - Supply
4.5 V ~ 5.5 V
2.7 V ~ 3.3 V
Mounting Type
Through Hole
Surface Mount
Package / Case
28-DIP (0.600", 15.24mm)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-PDIP
28-SOIC