Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Voice Record and Playback
/ Nuvoton Technology ISD1112S
ISD1112S
Obsolete
Interface - Voice Record and Playback
Description:
IC VOICE REC/PLAY 12SEC 28SOIC
Manufacturer:
Nuvoton Technology
Datasheet:
ISD1112S Datasheet
History Price: Obsolete
In Stock: 20600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ISD1112S vs ISD9140FI
Part No
ISD1112S
ISD9140FI
Category
Interface - Voice Record and Playback
Interface - Voice Record and Playback
Manufacturer
Nuvoton Technology
Nuvoton Technology
Series
ChipCorder
-
Packaging
-
Tray
Status
Obsolete
Discontinued
Interface
Pushbutton
Serial
Input Signal
Analog - Single Ended, Microphone
-
Output Signal
PWM Speaker Output
-
Sampling Frequency
5.3kHz
-
Duration
12 Sec
-
Filter Pass Band
2.2kHz
-
Messaging
Multiple
-
Oscillator Type
Internal
-
Features
Automatic Gain Control
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Voltage - Supply
4.5 V ~ 5.5 V
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
48-LQFP
Supplier Device Package
28-SOIC
48-LQFP (7x7)