ISD1110P
ISD1110P
Obsolete
Description:  IC VOICE REC/PLAY 10SEC 28DIP
Manufacturer:  Nuvoton Technology
Datasheet:   ISD1110P Datasheet
History Price: Obsolete
In Stock: 27300
ISD1110P vs ISD9341RI
Series
ChipCorder
-
Packaging
-
Tray
Status
Obsolete
Obsolete
Interface
Pushbutton
Serial
Input Signal
Analog - Single Ended, Microphone
-
Output Signal
PWM Speaker Output
-
Sampling Frequency
6.4kHz
-
Duration
10 Sec
-
Filter Pass Band
2.6kHz
-
Messaging
Multiple
-
Oscillator Type
Internal
-
Features
Automatic Gain Control
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Voltage - Supply
4.5 V ~ 5.5 V
2.4 V ~ 5.5 V
Mounting Type
Through Hole
Surface Mount
Package / Case
28-DIP (0.600", 15.24mm)
64-LQFP
Supplier Device Package
28-DIP
64-LQFP (7x7)