Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
/ Renesas Electronics IS82C52Z
IS82C52Z
Active
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description:
IC CONTROLLER UART 28-PLCC
Manufacturer:
Renesas Electronics
Datasheet:
IS82C52Z Datasheet
History Price: $173.91000
In Stock: 9200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IS82C52Z vs IS82C5296
Part No
IS82C52Z
IS82C5296
Category
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Manufacturer
Renesas Electronics
Harris Corporation
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Features
-
Timer/Counter
Number of Channels
1, UART
1, UART
FIFO's
-
-
Protocol
RS232
RS232
Data Rate (Max)
1Mbps
1MBaud
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
With Auto Flow Control
-
No
With IrDA Encoder/Decoder
-
No
With False Start Bit Detection
-
Yes
With Modem Control
Yes
Yes
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
28-PLCC (11.51x11.51)