IS82C50A-5Z
IS82C50A-5Z
Obsolete
Description:  IC PERIPH UART/BRG 10MHZ 44-PLCC
Manufacturer:  Renesas Electronics
Datasheet:   IS82C50A-5Z Datasheet
History Price: Obsolete
In Stock: 34800
IS82C50A-5Z vs IS82C52
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Features
-
-
Number of Channels
1, UART
1, UART
FIFO's
-
-
Protocol
RS232
RS232
Data Rate (Max)
1Mbps
1Mbps
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
With Auto Flow Control
-
-
With IrDA Encoder/Decoder
-
-
With False Start Bit Detection
-
-
With Modem Control
Yes
Yes
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LCC (J-Lead)
28-LCC (J-Lead)
Supplier Device Package
44-PLCC (16.58x16.58)
28-PLCC (11.51x11.51)