Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ ISSI IS67WVC4M16ALL-7010BLA-TR
IS67WVC4M16ALL-7010BLA-TR
Discontinued
Memory
Description:
IC PSRAM 64MBIT PAR 54VFBGA
Manufacturer:
ISSI
Datasheet:
IS67WVC4M16ALL-7010BLA-TR Datasheet
History Price: Discontinued at Digi-Key
In Stock: 33000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IS67WVC4M16ALL-7010BLA-TR vs IS66WVH8M8BLL-100B1LI
Part No
IS67WVC4M16ALL-7010BLA-TR
IS66WVH8M8BLL-100B1LI
Category
Memory
Memory
Manufacturer
ISSI
ISSI
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Discontinued
Active
Memory Type
Volatile
Volatile
Memory Format
PSRAM
PSRAM
Technology
PSRAM (Pseudo SRAM)
PSRAM (Pseudo SRAM)
Memory Size
64Mbit
64Mbit
Memory Organization
4M x 16
8M x 8
Memory Interface
Parallel
Parallel
Clock Frequency
104 MHz
100 MHz
Write Cycle Time - Word, Page
70ns
40ns
Access Time
70 ns
40 ns
Voltage - Supply
1.7V ~ 1.95V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
54-VFBGA
24-TBGA
Supplier Device Package
54-VFBGA (6x8)
24-TFBGA (6x8)