IS67WVC4M16ALL-7010BLA-TR
IS67WVC4M16ALL-7010BLA-TR
Discontinued
Description:  IC PSRAM 64MBIT PAR 54VFBGA
Manufacturer:  ISSI
History Price: Discontinued at Digi-Key
In Stock: 23950
IS67WVC4M16ALL-7010BLA-TR vs IS66WVE4M16EBLL-55BLI
Category
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Discontinued
Active
Memory Type
Volatile
Volatile
Memory Format
PSRAM
PSRAM
Technology
PSRAM (Pseudo SRAM)
PSRAM (Pseudo SRAM)
Memory Size
64Mbit
64Mbit
Memory Organization
4M x 16
4M x 16
Memory Interface
Parallel
Parallel
Clock Frequency
104 MHz
-
Write Cycle Time - Word, Page
70ns
55ns
Access Time
70 ns
55 ns
Voltage - Supply
1.7V ~ 1.95V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
54-VFBGA
48-TFBGA
Supplier Device Package
54-VFBGA (6x8)
48-TFBGA (6x8)