IS66WVE4M16ECLL-70BLI
IS66WVE4M16ECLL-70BLI
Active
Description:  IC PSRAM 64MBIT PARALLEL 48TFBGA
Manufacturer:  ISSI
History Price: $5.95000
In Stock: 12125
IS66WVE4M16ECLL-70BLI vs IS66WVE4M16EALL-70BLI
Category
Manufacturer
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Memory Type
Volatile
Volatile
Memory Format
PSRAM
PSRAM
Technology
PSRAM (Pseudo SRAM)
PSRAM (Pseudo SRAM)
Memory Size
64Mbit
64Mbit
Memory Organization
4M x 16
4M x 16
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
70ns
70ns
Access Time
70 ns
70 ns
Voltage - Supply
1.7V ~ 1.95V
1.7V ~ 1.95V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TFBGA
48-TFBGA
Supplier Device Package
48-TFBGA (6x8)
48-TFBGA (6x8)