IS66WVE2M16TCLL-70BLI
IS66WVE2M16TCLL-70BLI
Active
Description:  IC PSRAM 32MBIT PARALLEL 48TFBGA
Manufacturer:  ISSI
History Price: $3.65442
In Stock: 19115
IS66WVE2M16TCLL-70BLI vs IS66WVH8M8BLL-100B1LI-TR
Category
Manufacturer
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Memory Type
Volatile
Volatile
Memory Format
PSRAM
PSRAM
Technology
PSRAM (Pseudo SRAM)
PSRAM (Pseudo SRAM)
Memory Size
32Mbit
64Mbit
Memory Organization
2M x 16
8M x 8
Memory Interface
Parallel
Parallel
Clock Frequency
-
100 MHz
Write Cycle Time - Word, Page
70ns
40ns
Access Time
70 ns
40 ns
Voltage - Supply
1.7V ~ 1.95V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TFBGA
24-TBGA
Supplier Device Package
48-TFBGA (6x8)
24-TFBGA (6x8)