Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ ISSI IS66WVE2M16EBLL-55BLI
IS66WVE2M16EBLL-55BLI
Active
Memory
Description:
IC PSRAM 32MBIT PARALLEL 48TFBGA
Manufacturer:
ISSI
Datasheet:
IS66WVE2M16EBLL-55BLI Datasheet
History Price: Active
In Stock: 500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IS66WVE2M16EBLL-55BLI vs IS67WVC4M16ALL-7010BLA-TR
Part No
IS66WVE2M16EBLL-55BLI
IS67WVC4M16ALL-7010BLA-TR
Category
Memory
Memory
Manufacturer
ISSI
ISSI
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Active
Discontinued
Memory Type
Volatile
Volatile
Memory Format
PSRAM
PSRAM
Technology
PSRAM (Pseudo SRAM)
PSRAM (Pseudo SRAM)
Memory Size
32Mbit
64Mbit
Memory Organization
2M x 16
4M x 16
Memory Interface
Parallel
Parallel
Clock Frequency
-
104 MHz
Write Cycle Time - Word, Page
55ns
70ns
Access Time
55 ns
70 ns
Voltage - Supply
2.7V ~ 3.6V
1.7V ~ 1.95V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TFBGA
54-VFBGA
Supplier Device Package
48-TFBGA (6x8)
54-VFBGA (6x8)