IS66WVE2M16EBLL-55BLI-TR
IS66WVE2M16EBLL-55BLI-TR
Active
Description:  IC PSRAM 32MBIT PARALLEL 48TFBGA
Manufacturer:  ISSI
History Price: Active
In Stock: 18040
IS66WVE2M16EBLL-55BLI-TR vs IS66WVO32M8DBLL-166BLI
Category
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Memory Type
Volatile
Volatile
Memory Format
PSRAM
PSRAM
Technology
PSRAM (Pseudo SRAM)
PSRAM (Pseudo SRAM)
Memory Size
32Mbit
256Mbit
Memory Organization
2M x 16
32M x 8
Memory Interface
Parallel
SPI - Octal I/O
Clock Frequency
-
166 MHz
Write Cycle Time - Word, Page
55ns
36ns
Access Time
55 ns
-
Voltage - Supply
2.7V ~ 3.6V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TFBGA
24-TBGA
Supplier Device Package
48-TFBGA (6x8)
24-TFBGA (6x8)