IS66WVE1M16EBLL-70BLI-TR
IS66WVE1M16EBLL-70BLI-TR
Active
Description:  IC PSRAM 16MBIT PARALLEL 48TFBGA
Manufacturer:  ISSI
History Price: $2.61888
In Stock: 15890
IS66WVE1M16EBLL-70BLI-TR vs IS66WVH8M8ALL-166B1LI-TR
Category
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Memory Type
Volatile
Volatile
Memory Format
PSRAM
PSRAM
Technology
PSRAM (Pseudo SRAM)
PSRAM (Pseudo SRAM)
Memory Size
16Mbit
64Mbit
Memory Organization
1M x 16
8M x 8
Memory Interface
Parallel
Parallel
Clock Frequency
-
166 MHz
Write Cycle Time - Word, Page
70ns
36ns
Access Time
70 ns
36 ns
Voltage - Supply
2.7V ~ 3.6V
1.7V ~ 1.95V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TFBGA
24-TBGA
Supplier Device Package
48-TFBGA (6x8)
24-TFBGA (6x8)