IS61NLP6432A-200TQLI
IS61NLP6432A-200TQLI
Active
Description:  IC SRAM 2MBIT PARALLEL 100TQFP
Manufacturer:  ISSI
History Price: $5.98674
In Stock: 10600
IS61NLP6432A-200TQLI vs IS66WVE4M16EALL-70BLI
Category
Manufacturer
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Memory Type
Volatile
Volatile
Memory Format
SRAM
PSRAM
Technology
SRAM - Synchronous, SDR
PSRAM (Pseudo SRAM)
Memory Size
2Mbit
64Mbit
Memory Organization
64K x 32
4M x 16
Memory Interface
Parallel
Parallel
Clock Frequency
200 MHz
-
Write Cycle Time - Word, Page
-
70ns
Access Time
3.1 ns
70 ns
Voltage - Supply
3.135V ~ 3.465V
1.7V ~ 1.95V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-LQFP
48-TFBGA
Supplier Device Package
100-LQFP (14x20)
48-TFBGA (6x8)