IS61LPS25636A-200B3I
IS61LPS25636A-200B3I
Obsolete
Description:  IC SRAM 9MBIT PARALLEL 165TFBGA
Manufacturer:  ISSI
History Price: Obsolete
In Stock: 42800
IS61LPS25636A-200B3I vs IS67WVC4M16ALL-7010BLA-TR
Category
Manufacturer
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Discontinued
Memory Type
Volatile
Volatile
Memory Format
SRAM
PSRAM
Technology
SRAM - Synchronous, SDR
PSRAM (Pseudo SRAM)
Memory Size
9Mbit
64Mbit
Memory Organization
256K x 36
4M x 16
Memory Interface
Parallel
Parallel
Clock Frequency
200 MHz
104 MHz
Write Cycle Time - Word, Page
-
70ns
Access Time
3.1 ns
70 ns
Voltage - Supply
3.135V ~ 3.465V
1.7V ~ 1.95V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
165-TBGA
54-VFBGA
Supplier Device Package
165-TFBGA (13x15)
54-VFBGA (6x8)