IS61LPS25636A-200B3I
IS61LPS25636A-200B3I
Obsolete
Description:  IC SRAM 9MBIT PARALLEL 165TFBGA
Manufacturer:  ISSI
History Price: Obsolete
In Stock: 42800
IS61LPS25636A-200B3I vs IS66WVO32M8DALL-200BLI
Category
Manufacturer
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Active
Memory Type
Volatile
Volatile
Memory Format
SRAM
PSRAM
Technology
SRAM - Synchronous, SDR
PSRAM (Pseudo SRAM)
Memory Size
9Mbit
256Mbit
Memory Organization
256K x 36
32M x 8
Memory Interface
Parallel
SPI - Octal I/O
Clock Frequency
200 MHz
200 MHz
Write Cycle Time - Word, Page
-
40ns
Access Time
3.1 ns
-
Voltage - Supply
3.135V ~ 3.465V
1.7V ~ 1.95V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
165-TBGA
24-TBGA
Supplier Device Package
165-TFBGA (13x15)
24-TFBGA (6x8)