Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ ISSI IS61LPS25636A-200B3I
IS61LPS25636A-200B3I
Obsolete
Memory
Description:
IC SRAM 9MBIT PARALLEL 165TFBGA
Manufacturer:
ISSI
Datasheet:
IS61LPS25636A-200B3I Datasheet
History Price: Obsolete
In Stock: 42800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IS61LPS25636A-200B3I vs IS66WVE2M16EALL-70BLI-TR
Part No
IS61LPS25636A-200B3I
IS66WVE2M16EALL-70BLI-TR
Category
Memory
Memory
Manufacturer
ISSI
ISSI
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Active
Memory Type
Volatile
Volatile
Memory Format
SRAM
PSRAM
Technology
SRAM - Synchronous, SDR
PSRAM (Pseudo SRAM)
Memory Size
9Mbit
32Mbit
Memory Organization
256K x 36
2M x 16
Memory Interface
Parallel
Parallel
Clock Frequency
200 MHz
-
Write Cycle Time - Word, Page
-
70ns
Access Time
3.1 ns
70 ns
Voltage - Supply
3.135V ~ 3.465V
1.7V ~ 1.95V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
165-TBGA
48-TFBGA
Supplier Device Package
165-TFBGA (13x15)
48-TFBGA (6x8)