IS61C1024AL-12TLI-TR
IS61C1024AL-12TLI-TR
Active
Description:  IC SRAM 1MBIT PARALLEL 32TSOP I
Manufacturer:  ISSI
History Price: $1.85009
In Stock: 1300
IS61C1024AL-12TLI-TR vs IS66WVO16M8DBLL-133BLI
Category
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Memory Type
Volatile
Volatile
Memory Format
SRAM
PSRAM
Technology
SRAM - Asynchronous
PSRAM (Pseudo SRAM)
Memory Size
1Mbit
128Mbit
Memory Organization
128K x 8
16M x 8
Memory Interface
Parallel
SPI - Octal I/O
Clock Frequency
-
133 MHz
Write Cycle Time - Word, Page
12ns
37.5ns
Access Time
12 ns
-
Voltage - Supply
4.5V ~ 5.5V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-TFSOP (0.724", 18.40mm Width)
24-TBGA
Supplier Device Package
32-TSOP I
24-TFBGA (6x8)