Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ ISSI IS61C1024AL-12TI-TR
IS61C1024AL-12TI-TR
Obsolete
Memory
Description:
IC SRAM 1MBIT PARALLEL 32TSOP I
Manufacturer:
ISSI
Datasheet:
IS61C1024AL-12TI-TR Datasheet
History Price: Obsolete
In Stock: 39100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IS61C1024AL-12TI-TR vs IS66WVH8M8ALL-166B1LI
Part No
IS61C1024AL-12TI-TR
IS66WVH8M8ALL-166B1LI
Category
Memory
Memory
Manufacturer
ISSI
ISSI
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Active
Memory Type
Volatile
Volatile
Memory Format
SRAM
PSRAM
Technology
SRAM - Asynchronous
PSRAM (Pseudo SRAM)
Memory Size
1Mbit
64Mbit
Memory Organization
128K x 8
8M x 8
Memory Interface
Parallel
Parallel
Clock Frequency
-
166 MHz
Write Cycle Time - Word, Page
12ns
36ns
Access Time
12 ns
36 ns
Voltage - Supply
4.5V ~ 5.5V
1.7V ~ 1.95V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-TFSOP (0.724", 18.40mm Width)
24-TBGA
Supplier Device Package
32-TSOP I
24-TFBGA (6x8)