Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ ISSI IS61C1024AL-12KLI-TR
IS61C1024AL-12KLI-TR
Obsolete
Memory
Description:
IC SRAM 1MBIT PARALLEL 32SOJ
Manufacturer:
ISSI
Datasheet:
IS61C1024AL-12KLI-TR Datasheet
History Price: Obsolete
In Stock: 26900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IS61C1024AL-12KLI-TR vs IS66WVE2M16EALL-70BLI
Part No
IS61C1024AL-12KLI-TR
IS66WVE2M16EALL-70BLI
Category
Memory
Memory
Manufacturer
ISSI
ISSI
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Active
Memory Type
Volatile
Volatile
Memory Format
SRAM
PSRAM
Technology
SRAM - Asynchronous
PSRAM (Pseudo SRAM)
Memory Size
1Mbit
32Mbit
Memory Organization
128K x 8
2M x 16
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
12ns
70ns
Access Time
12 ns
70 ns
Voltage - Supply
4.5V ~ 5.5V
1.7V ~ 1.95V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-BSOJ (0.400", 10.16mm Width)
48-TFBGA
Supplier Device Package
32-SOJ
48-TFBGA (6x8)