Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ ISSI IS61C1024AL-12JLI
IS61C1024AL-12JLI
Active
Memory
Description:
IC SRAM 1MBIT PARALLEL 32SOJ
Manufacturer:
ISSI
Datasheet:
IS61C1024AL-12JLI Datasheet
History Price: $2.45000
In Stock: 21400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IS61C1024AL-12JLI vs IS66WVO32M8DALL-200BLI
Part No
IS61C1024AL-12JLI
IS66WVO32M8DALL-200BLI
Category
Memory
Memory
Manufacturer
ISSI
ISSI
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Memory Type
Volatile
Volatile
Memory Format
SRAM
PSRAM
Technology
SRAM - Asynchronous
PSRAM (Pseudo SRAM)
Memory Size
1Mbit
256Mbit
Memory Organization
128K x 8
32M x 8
Memory Interface
Parallel
SPI - Octal I/O
Clock Frequency
-
200 MHz
Write Cycle Time - Word, Page
12ns
40ns
Access Time
12 ns
-
Voltage - Supply
4.5V ~ 5.5V
1.7V ~ 1.95V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-BSOJ (0.300", 7.62mm Width)
24-TBGA
Supplier Device Package
32-SOJ
24-TFBGA (6x8)