IS61C1024AL-12JLI
IS61C1024AL-12JLI
Active
Description:  IC SRAM 1MBIT PARALLEL 32SOJ
Manufacturer:  ISSI
History Price: $2.45000
In Stock: 36410
IS61C1024AL-12JLI vs IS66WVE4M16BLL-70BLI
Category
Manufacturer
Series
-
-
Packaging
Tray
Tray
Status
Active
Obsolete
Memory Type
Volatile
Volatile
Memory Format
SRAM
PSRAM
Technology
SRAM - Asynchronous
PSRAM (Pseudo SRAM)
Memory Size
1Mbit
64Mbit
Memory Organization
128K x 8
4M x 16
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
12ns
70ns
Access Time
12 ns
70 ns
Voltage - Supply
4.5V ~ 5.5V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-BSOJ (0.300", 7.62mm Width)
48-TFBGA
Supplier Device Package
32-SOJ
48-TFBGA (6x8)