IS49RL36160A-093FBLI
IS49RL36160A-093FBLI
Active
Description:  IC DRAM 576MBIT PAR 168FBGA
Manufacturer:  ISSI
History Price: $103.66000
In Stock: 13830
IS49RL36160A-093FBLI vs IS49RL18320-125BL
Category
Manufacturer
Series
-
-
Packaging
Tray
Tray
Status
Active
Obsolete
Memory Type
Volatile
Volatile
Memory Format
DRAM
DRAM
Technology
RLDRAM 3
DRAM
Memory Size
576Mbit
576Mbit
Memory Organization
16M x 36
32M x 18
Memory Interface
Parallel
Parallel
Clock Frequency
1.066 GHz
800 MHz
Write Cycle Time - Word, Page
-
-
Access Time
7.5 ns
12 ns
Voltage - Supply
1.28V ~ 1.42V
1.28V ~ 1.42V
Operating Temperature
-40 ℃ ~ 95 ℃ (TC)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
168-LBGA
168-LBGA
Supplier Device Package
168-FBGA (13.5x13.5)
168-FBGA (13.5x13.5)