Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ ISSI IS49RL36160A-093FBLI
IS49RL36160A-093FBLI
Active
Memory
Description:
IC DRAM 576MBIT PAR 168FBGA
Manufacturer:
ISSI
Datasheet:
IS49RL36160A-093FBLI Datasheet
History Price: $103.66000
In Stock: 13830
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IS49RL36160A-093FBLI vs IS49NLS96400A-33WBL
Part No
IS49RL36160A-093FBLI
IS49NLS96400A-33WBL
Category
Memory
Memory
Manufacturer
ISSI
ISSI
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Memory Type
Volatile
Volatile
Memory Format
DRAM
DRAM
Technology
RLDRAM 3
RLDRAM 2
Memory Size
576Mbit
576Mbit
Memory Organization
16M x 36
64M x 9
Memory Interface
Parallel
Parallel
Clock Frequency
1.066 GHz
300 MHz
Write Cycle Time - Word, Page
-
-
Access Time
7.5 ns
20 ns
Voltage - Supply
1.28V ~ 1.42V
1.7V ~ 1.9V
Operating Temperature
-40 ℃ ~ 95 ℃ (TC)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
168-LBGA
144-TFBGA
Supplier Device Package
168-FBGA (13.5x13.5)
144-TWBGA (11x18.5)