IS49RL36160-125BLI
IS49RL36160-125BLI
Obsolete
Description:  IC DRAM 576MBIT PAR 168FBGA
Manufacturer:  ISSI
History Price: Obsolete
In Stock: 32110
IS49RL36160-125BLI vs IS49RL18320-093EBLI
Category
Manufacturer
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Memory Type
Volatile
Volatile
Memory Format
DRAM
DRAM
Technology
DRAM
DRAM
Memory Size
576Mbit
576Mbit
Memory Organization
16M x 36
32M x 18
Memory Interface
Parallel
Parallel
Clock Frequency
800 MHz
1.066 GHz
Write Cycle Time - Word, Page
-
-
Access Time
12 ns
8 ns
Voltage - Supply
1.28V ~ 1.42V
1.28V ~ 1.42V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
168-LBGA
168-LBGA
Supplier Device Package
168-FBGA (13.5x13.5)
168-FBGA (13.5x13.5)