Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ ISSI IS49RL36160-107EBLI
IS49RL36160-107EBLI
Obsolete
Memory
Description:
IC DRAM 576MBIT PAR 168FBGA
Manufacturer:
ISSI
Datasheet:
IS49RL36160-107EBLI Datasheet
History Price: Obsolete
In Stock: 37200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IS49RL36160-107EBLI vs IS49NLS96400-33B
Part No
IS49RL36160-107EBLI
IS49NLS96400-33B
Category
Memory
Memory
Manufacturer
ISSI
ISSI
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Memory Type
Volatile
Volatile
Memory Format
DRAM
DRAM
Technology
DRAM
RLDRAM 2
Memory Size
576Mbit
576Mbit
Memory Organization
16M x 36
64M x 9
Memory Interface
Parallel
Parallel
Clock Frequency
933 MHz
300 MHz
Write Cycle Time - Word, Page
-
-
Access Time
8 ns
20 ns
Voltage - Supply
1.28V ~ 1.42V
1.7V ~ 1.9V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
168-LBGA
144-TFBGA
Supplier Device Package
168-FBGA (13.5x13.5)
144-FCBGA (11x18.5)