IS49RL36160-107BLI
IS49RL36160-107BLI
Obsolete
Description:  IC DRAM 576MBIT PAR 168FBGA
Manufacturer:  ISSI
History Price: Obsolete
In Stock: 41250
IS49RL36160-107BLI vs IS49NLS96400A-33WBL
Category
Manufacturer
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Active
Memory Type
Volatile
Volatile
Memory Format
DRAM
DRAM
Technology
DRAM
RLDRAM 2
Memory Size
576Mbit
576Mbit
Memory Organization
16M x 36
64M x 9
Memory Interface
Parallel
Parallel
Clock Frequency
933 MHz
300 MHz
Write Cycle Time - Word, Page
-
-
Access Time
10 ns
20 ns
Voltage - Supply
1.28V ~ 1.42V
1.7V ~ 1.9V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
168-LBGA
144-TFBGA
Supplier Device Package
168-FBGA (13.5x13.5)
144-TWBGA (11x18.5)