IS49NLS96400A-33WBL
IS49NLS96400A-33WBL
Active
Description:  IC DRAM 576MBIT PAR 144TWBGA
Manufacturer:  ISSI
History Price: Active
In Stock: 29800
IS49NLS96400A-33WBL vs IS49NLS96400A-25WBL
Category
Manufacturer
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Memory Type
Volatile
Volatile
Memory Format
DRAM
DRAM
Technology
RLDRAM 2
RLDRAM 2
Memory Size
576Mbit
576Mbit
Memory Organization
64M x 9
64M x 9
Memory Interface
Parallel
Parallel
Clock Frequency
300 MHz
400 MHz
Write Cycle Time - Word, Page
-
-
Access Time
20 ns
20 ns
Voltage - Supply
1.7V ~ 1.9V
1.7V ~ 1.9V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
144-TFBGA
144-TFBGA
Supplier Device Package
144-TWBGA (11x18.5)
144-TWBGA (11x18.5)