Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ ISSI IS49NLS96400A-25WBL
IS49NLS96400A-25WBL
Active
Memory
Description:
IC DRAM 576MBIT PAR 144TWBGA
Manufacturer:
ISSI
Datasheet:
IS49NLS96400A-25WBL Datasheet
History Price: $52.80000
In Stock: 17600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IS49NLS96400A-25WBL vs IS49RL36160-107EBL
Part No
IS49NLS96400A-25WBL
IS49RL36160-107EBL
Category
Memory
Memory
Manufacturer
ISSI
ISSI
Series
-
-
Packaging
Tray
Tray
Status
Active
Obsolete
Memory Type
Volatile
Volatile
Memory Format
DRAM
DRAM
Technology
RLDRAM 2
DRAM
Memory Size
576Mbit
576Mbit
Memory Organization
64M x 9
16M x 36
Memory Interface
Parallel
Parallel
Clock Frequency
400 MHz
933 MHz
Write Cycle Time - Word, Page
-
-
Access Time
20 ns
8 ns
Voltage - Supply
1.7V ~ 1.9V
1.28V ~ 1.42V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
144-TFBGA
168-LBGA
Supplier Device Package
144-TWBGA (11x18.5)
168-FBGA (13.5x13.5)