IS49NLS96400A-25WBL
IS49NLS96400A-25WBL
Active
Description:  IC DRAM 576MBIT PAR 144TWBGA
Manufacturer:  ISSI
History Price: $52.80000
In Stock: 17600
IS49NLS96400A-25WBL vs IS49RL36160-107BL
Category
Manufacturer
Series
-
-
Packaging
Tray
Tray
Status
Active
Obsolete
Memory Type
Volatile
Volatile
Memory Format
DRAM
DRAM
Technology
RLDRAM 2
DRAM
Memory Size
576Mbit
576Mbit
Memory Organization
64M x 9
16M x 36
Memory Interface
Parallel
Parallel
Clock Frequency
400 MHz
933 MHz
Write Cycle Time - Word, Page
-
-
Access Time
20 ns
10 ns
Voltage - Supply
1.7V ~ 1.9V
1.28V ~ 1.42V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
144-TFBGA
168-LBGA
Supplier Device Package
144-TWBGA (11x18.5)
168-FBGA (13.5x13.5)