IS49NLC96400-25B
IS49NLC96400-25B
Obsolete
Description:  IC DRAM 576MBIT PAR 144FCBGA
Manufacturer:  ISSI
History Price: Obsolete
In Stock: 38030
IS49NLC96400-25B vs IS49RL36160-125BLI
Category
Manufacturer
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Memory Type
Volatile
Volatile
Memory Format
DRAM
DRAM
Technology
RLDRAM 2
DRAM
Memory Size
576Mbit
576Mbit
Memory Organization
64M x 9
16M x 36
Memory Interface
Parallel
Parallel
Clock Frequency
400 MHz
800 MHz
Write Cycle Time - Word, Page
-
-
Access Time
20 ns
12 ns
Voltage - Supply
1.7V ~ 1.9V
1.28V ~ 1.42V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
144-TFBGA
168-LBGA
Supplier Device Package
144-FCBGA (11x18.5)
168-FBGA (13.5x13.5)