Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ ISSI IS49NLC96400-25B
IS49NLC96400-25B
Obsolete
Memory
Description:
IC DRAM 576MBIT PAR 144FCBGA
Manufacturer:
ISSI
Datasheet:
IS49NLC96400-25B Datasheet
History Price: Obsolete
In Stock: 16200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IS49NLC96400-25B vs IS49NLS96400-33BLI
Part No
IS49NLC96400-25B
IS49NLS96400-33BLI
Category
Memory
Memory
Manufacturer
ISSI
ISSI
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Active
Memory Type
Volatile
Volatile
Memory Format
DRAM
DRAM
Technology
RLDRAM 2
RLDRAM 2
Memory Size
576Mbit
576Mbit
Memory Organization
64M x 9
64M x 9
Memory Interface
Parallel
Parallel
Clock Frequency
400 MHz
300 MHz
Write Cycle Time - Word, Page
-
-
Access Time
20 ns
20 ns
Voltage - Supply
1.7V ~ 1.9V
1.7V ~ 1.9V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
144-TFBGA
144-TFBGA
Supplier Device Package
144-FCBGA (11x18.5)
144-FCBGA (11x18.5)