IS46DR16128A-3DBLA1
IS46DR16128A-3DBLA1
Active
Description:  IC DRAM 2GBIT PARALLEL 84LFBGA
Manufacturer:  ISSI
History Price: Active
In Stock: 20800
IS46DR16128A-3DBLA1 vs IS49NLS96400-33B
Category
Manufacturer
Series
-
-
Packaging
Tray
Tray
Status
Active
Obsolete
Memory Type
Volatile
Volatile
Memory Format
DRAM
DRAM
Technology
SDRAM - DDR2
RLDRAM 2
Memory Size
2Gbit
576Mbit
Memory Organization
128M x 16
64M x 9
Memory Interface
Parallel
Parallel
Clock Frequency
333 MHz
300 MHz
Write Cycle Time - Word, Page
15ns
-
Access Time
450 ps
20 ns
Voltage - Supply
1.7V ~ 1.9V
1.7V ~ 1.9V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
84-LFBGA
144-TFBGA
Supplier Device Package
84-LFBGA (10.5x13.5)
144-FCBGA (11x18.5)