Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ ISSI IS45S16320D-7TLA2-TR
IS45S16320D-7TLA2-TR
Not For New Designs
Memory
Description:
IC DRAM 512MBIT PAR 54TSOP II
Manufacturer:
ISSI
Datasheet:
IS45S16320D-7TLA2-TR Datasheet
History Price: $21.64500
In Stock: 49900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IS45S16320D-7TLA2-TR vs IS49RL18320A-107EBL
Part No
IS45S16320D-7TLA2-TR
IS49RL18320A-107EBL
Category
Memory
Memory
Manufacturer
ISSI
ISSI
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Not For New Designs
Active
Memory Type
Volatile
Volatile
Memory Format
DRAM
DRAM
Technology
SDRAM
RLDRAM 3
Memory Size
512Mbit
576Mbit
Memory Organization
32M x 16
32M x 18
Memory Interface
Parallel
Parallel
Clock Frequency
143 MHz
933 MHz
Write Cycle Time - Word, Page
-
-
Access Time
5.4 ns
7.5 ns
Voltage - Supply
3V ~ 3.6V
1.28V ~ 1.42V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
0 ℃ ~ 95 ℃ (TC)
Mounting Type
Surface Mount
Surface Mount
Package / Case
54-TSOP (0.400", 10.16mm Width)
168-LBGA
Supplier Device Package
54-TSOP II
168-FBGA (13.5x13.5)