IS45S16320D-7TLA2-TR
IS45S16320D-7TLA2-TR
Not For New Designs
Description:  IC DRAM 512MBIT PAR 54TSOP II
Manufacturer:  ISSI
History Price: $21.64500
In Stock: 49900
IS45S16320D-7TLA2-TR vs IS49NLS96400A-25WBL
Category
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Not For New Designs
Active
Memory Type
Volatile
Volatile
Memory Format
DRAM
DRAM
Technology
SDRAM
RLDRAM 2
Memory Size
512Mbit
576Mbit
Memory Organization
32M x 16
64M x 9
Memory Interface
Parallel
Parallel
Clock Frequency
143 MHz
400 MHz
Write Cycle Time - Word, Page
-
-
Access Time
5.4 ns
20 ns
Voltage - Supply
3V ~ 3.6V
1.7V ~ 1.9V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
54-TSOP (0.400", 10.16mm Width)
144-TFBGA
Supplier Device Package
54-TSOP II
144-TWBGA (11x18.5)