Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ ISSI IS43LR32640B-6BLI
IS43LR32640B-6BLI
Active
Memory
Description:
2G, 1.8V, Mobile DDR, 64Mx32, 16
Manufacturer:
ISSI
Datasheet:
IS43LR32640B-6BLI Datasheet
History Price: $9.74838
In Stock: 8300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IS43LR32640B-6BLI vs IS49NLS96400A-25WBL
Part No
IS43LR32640B-6BLI
IS49NLS96400A-25WBL
Category
Memory
Memory
Manufacturer
ISSI
ISSI
Series
-
-
Packaging
Bulk
Tray
Status
Active
Active
Memory Type
Volatile
Volatile
Memory Format
DRAM
DRAM
Technology
SDRAM - Mobile LPDDR
RLDRAM 2
Memory Size
2Gbit
576Mbit
Memory Organization
64M x 32
64M x 9
Memory Interface
Parallel
Parallel
Clock Frequency
166 MHz
400 MHz
Write Cycle Time - Word, Page
15ns
-
Access Time
5 ns
20 ns
Voltage - Supply
1.7V ~ 1.95V
1.7V ~ 1.9V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
90-TFBGA
144-TFBGA
Supplier Device Package
90-TFBGA (8x13)
144-TWBGA (11x18.5)