Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ ISSI IS43LR32200C-6BLI-TR
IS43LR32200C-6BLI-TR
Active
Memory
Description:
IC DRAM 64MBIT PARALLEL 90TFBGA
Manufacturer:
ISSI
Datasheet:
IS43LR32200C-6BLI-TR Datasheet
History Price: $3.32270
In Stock: 44200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IS43LR32200C-6BLI-TR vs IS49NLS96400A-25WBL
Part No
IS43LR32200C-6BLI-TR
IS49NLS96400A-25WBL
Category
Memory
Memory
Manufacturer
ISSI
ISSI
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Memory Type
Volatile
Volatile
Memory Format
DRAM
DRAM
Technology
SDRAM - Mobile LPDDR
RLDRAM 2
Memory Size
64Mbit
576Mbit
Memory Organization
2M x 32
64M x 9
Memory Interface
Parallel
Parallel
Clock Frequency
166 MHz
400 MHz
Write Cycle Time - Word, Page
15ns
-
Access Time
5.5 ns
20 ns
Voltage - Supply
1.7V ~ 1.95V
1.7V ~ 1.9V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
90-TFBGA
144-TFBGA
Supplier Device Package
90-TFBGA (8x13)
144-TWBGA (11x18.5)