IS43LD32128B-25BPL
IS43LD32128B-25BPL
Active
Description:  IC DRAM 4GBIT HSUL 12 168VFBGA
Manufacturer:  ISSI
History Price: Active
In Stock: 31600
IS43LD32128B-25BPL vs IS49NLS96400A-25WBL
Category
Manufacturer
Series
Automotive, AEC-Q100
-
Packaging
Tray
Tray
Status
Active
Active
Memory Type
Volatile
Volatile
Memory Format
DRAM
DRAM
Technology
SDRAM - Mobile LPDDR2-S4
RLDRAM 2
Memory Size
4Gbit
576Mbit
Memory Organization
128M x 32
64M x 9
Memory Interface
HSUL_12
Parallel
Clock Frequency
400 MHz
400 MHz
Write Cycle Time - Word, Page
15ns
-
Access Time
5.5 ns
20 ns
Voltage - Supply
1.14V ~ 1.3V, 1.7V ~ 1.95V
1.7V ~ 1.9V
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
168-VFBGA
144-TFBGA
Supplier Device Package
168-VFBGA (12x12)
144-TWBGA (11x18.5)