Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ ISSI IS43DR16128B-3DBLI-TR
IS43DR16128B-3DBLI-TR
Active
Memory
Description:
IC DRAM 2GBIT PARALLEL 84LFBGA
Manufacturer:
ISSI
Datasheet:
IS43DR16128B-3DBLI-TR Datasheet
History Price: Active
In Stock: 39600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IS43DR16128B-3DBLI-TR vs IS49RL18320-125EBL
Part No
IS43DR16128B-3DBLI-TR
IS49RL18320-125EBL
Category
Memory
Memory
Manufacturer
ISSI
ISSI
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Obsolete
Memory Type
Volatile
Volatile
Memory Format
DRAM
DRAM
Technology
SDRAM - DDR2
DRAM
Memory Size
2Gbit
576Mbit
Memory Organization
128M x 16
32M x 18
Memory Interface
Parallel
Parallel
Clock Frequency
333 MHz
800 MHz
Write Cycle Time - Word, Page
15ns
-
Access Time
450 ps
10 ns
Voltage - Supply
1.7V ~ 1.9V
1.28V ~ 1.42V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
84-LFBGA
168-LBGA
Supplier Device Package
84-LFBGA (10.5x13.5)
168-FBGA (13.5x13.5)