IS42S32200L-6BLI-TR
IS42S32200L-6BLI-TR
Active
Description:  IC DRAM 64MBIT PARALLEL 90TFBGA
Manufacturer:  ISSI
History Price: $4.15615
In Stock: 37200
IS42S32200L-6BLI-TR vs IS49RL18320-093EBLI
Category
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Obsolete
Memory Type
Volatile
Volatile
Memory Format
DRAM
DRAM
Technology
SDRAM
DRAM
Memory Size
64Mbit
576Mbit
Memory Organization
2M x 32
32M x 18
Memory Interface
Parallel
Parallel
Clock Frequency
166 MHz
1.066 GHz
Write Cycle Time - Word, Page
-
-
Access Time
5.4 ns
8 ns
Voltage - Supply
3V ~ 3.6V
1.28V ~ 1.42V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
90-TFBGA
168-LBGA
Supplier Device Package
90-TFBGA (8x13)
168-FBGA (13.5x13.5)