IS41C16256C-35TLI
IS41C16256C-35TLI
Obsolete
Description:  IC DRAM 4MBIT PARALLEL 40TSOP
Manufacturer:  ISSI
History Price: Obsolete
In Stock: 11900
IS41C16256C-35TLI vs IS49RL36160A-093EBLI
Category
Manufacturer
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Active
Memory Type
Volatile
Volatile
Memory Format
DRAM
DRAM
Technology
DRAM - EDO
RLDRAM 3
Memory Size
4Mbit
576Mbit
Memory Organization
256K x 16
16M x 36
Memory Interface
Parallel
Parallel
Clock Frequency
-
1.066 GHz
Write Cycle Time - Word, Page
-
-
Access Time
18 ns
7.5 ns
Voltage - Supply
4.5V ~ 5.5V
1.28V ~ 1.42V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 95 ℃ (TC)
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-TSOP (0.400", 10.16mm Width), 40 Leads
168-LBGA
Supplier Device Package
40-TSOP
168-FBGA (13.5x13.5)