Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ ISSI IS41C16256C-35TLI
IS41C16256C-35TLI
Obsolete
Memory
Description:
IC DRAM 4MBIT PARALLEL 40TSOP
Manufacturer:
ISSI
Datasheet:
IS41C16256C-35TLI Datasheet
History Price: Obsolete
In Stock: 11900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IS41C16256C-35TLI vs IS49RL36160-093BLI
Part No
IS41C16256C-35TLI
IS49RL36160-093BLI
Category
Memory
Memory
Manufacturer
ISSI
ISSI
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Memory Type
Volatile
Volatile
Memory Format
DRAM
DRAM
Technology
DRAM - EDO
DRAM
Memory Size
4Mbit
576Mbit
Memory Organization
256K x 16
16M x 36
Memory Interface
Parallel
Parallel
Clock Frequency
-
1.066 GHz
Write Cycle Time - Word, Page
-
-
Access Time
18 ns
10 ns
Voltage - Supply
4.5V ~ 5.5V
1.28V ~ 1.42V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-TSOP (0.400", 10.16mm Width), 40 Leads
168-LBGA
Supplier Device Package
40-TSOP
168-FBGA (13.5x13.5)