IS41C16105C-50KLI
IS41C16105C-50KLI
Obsolete
Description:  IC DRAM 16MBIT PARALLEL 42SOJ
Manufacturer:  ISSI
History Price: Obsolete
In Stock: 44200
IS41C16105C-50KLI vs IS49RL18320A-093EBLI
Category
Manufacturer
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Active
Memory Type
Volatile
Volatile
Memory Format
DRAM
DRAM
Technology
DRAM - FP
RLDRAM 3
Memory Size
16Mbit
576Mbit
Memory Organization
1M x 16
32M x 18
Memory Interface
Parallel
Parallel
Clock Frequency
-
1.066 GHz
Write Cycle Time - Word, Page
-
-
Access Time
25 ns
7.5 ns
Voltage - Supply
4.5V ~ 5.5V
1.28V ~ 1.42V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 95 ℃ (TC)
Mounting Type
Surface Mount
Surface Mount
Package / Case
42-BSOJ (0.400", 10.16mm Width)
168-LBGA
Supplier Device Package
42-SOJ
168-FBGA (13.5x13.5)