Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Lumissil Microsystems IS32CS8975-GRLA3-TR
IS32CS8975-GRLA3-TR
Active
Embedded - Microcontrollers
Description:
IC MCU 8BIT 16KB FLASH 8SOP
Manufacturer:
Lumissil Microsystems
Datasheet:
IS32CS8975-GRLA3-TR Datasheet
History Price: $1.17000
In Stock: 18000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IS32CS8975-GRLA3-TR vs IS31CS9202-LQLS2
Part No
IS32CS8975-GRLA3-TR
IS31CS9202-LQLS2
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Lumissil Microsystems
Lumissil Microsystems
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Core Processor
8051
-
Core Size
8-Bit
-
Speed
32MHz
-
Connectivity
I2C, LINbus, SPI, UART/USART
-
Peripherals
LVD, LVR, POR, PWM, WDT
-
Number of I/O
12
-
Program Memory Size
16KB (16K x 8)
-
Program Memory Type
FLASH
-
EEPROM Size
-
-
RAM Size
1K x 16
-
Voltage - Supply (Vcc/Vdd)
2.3V ~ 5.5V
-
Data Converters
A/D 4x11b SAR; D/A 1x8b
-
Oscillator Type
Internal
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
-
-
Supplier Device Package
8-SOP
-