Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Lumissil Microsystems IS32CS8973C-ZNLA2
IS32CS8973C-ZNLA2
Last Time Buy
Embedded - Microcontrollers
Description:
IC TOUCH BUTTONS
Manufacturer:
Lumissil Microsystems
Datasheet:
IS32CS8973C-ZNLA2 Datasheet
History Price: Last Time Buy
In Stock: 43600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IS32CS8973C-ZNLA2 vs IS31CS8975-ZNLS2-TR
Part No
IS32CS8973C-ZNLA2
IS31CS8975-ZNLS2-TR
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Lumissil Microsystems
Lumissil Microsystems
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Last Time Buy
Active
Core Processor
-
8051
Core Size
-
8-Bit
Speed
-
32MHz
Connectivity
-
I2C, LINbus, SPI, UART/USART
Peripherals
-
LVD, LVR, POR, PWM, WDT
Number of I/O
-
12
Program Memory Size
-
16KB (16K x 8)
Program Memory Type
-
FLASH
EEPROM Size
-
-
RAM Size
-
1K x 8
Voltage - Supply (Vcc/Vdd)
-
2.35V ~ 5.5V
Data Converters
-
A/D 4x11b SAR; D/A 1x8b
Oscillator Type
-
External, Internal
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
-
Supplier Device Package
-
16-TSSOP