Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ ISSI IS31LT3918-GRLS2-TR
IS31LT3918-GRLS2-TR
Obsolete
PMIC - LED Drivers
Description:
IC LED DRIVER CTRLR PWM 8SOP
Manufacturer:
ISSI
Datasheet:
IS31LT3918-GRLS2-TR Datasheet
History Price: Obsolete
In Stock: 13800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IS31LT3918-GRLS2-TR vs IS31LT3932-GRLS2-TR
Part No
IS31LT3918-GRLS2-TR
IS31LT3932-GRLS2-TR
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
ISSI
ISSI
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
DC DC Controller
AC DC Offline Switcher
Topology
Step-Down (Buck)
Flyback, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s)
No
No
Number of Outputs
1
1
Voltage - Supply (Min)
6V
8V
Voltage - Supply (Max)
450V
30V
Voltage - Output
-
-
Current - Output / Channel
-
-
Frequency
-
-
Dimming
Analog, PWM
-
Applications
Backlight, Lighting
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP
8-SOP